Pollack Landscape Fabric 7519/01

Description
Color: tussah Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: tussah Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Landscape Fabric - 7519/01 - Pollack
New York, NY, USA
Landscape Fabric
7519/01
Landscape Fabric 7519/01
Color: tussah Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: tussah
Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter
Flammability: CB117E - Passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7519/01
Product Name Landscape Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details