Pollack Musco Fabric 7517/02

Description
Color: quince Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg
Description
Color: quince Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Musco Fabric - 7517/02 - Pollack
New York, NY, USA
Musco Fabric
7517/02
Musco Fabric 7517/02
Color: quince Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg

Color: quince
Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: The color effect changes with direction; apply consistently. Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7517/02
Product Name Musco Fabric
Material Cotton; Natural; Mohair
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details