Pollack Lumina Fabric 7515/12

Description
Color: tangerine Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg
Description
Color: tangerine Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Lumina Fabric - 7515/12 - Pollack
New York, NY, USA
Lumina Fabric
7515/12
Lumina Fabric 7515/12
Color: tangerine Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg

Color: tangerine
Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: REVERSIBLE Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7515/12
Product Name Lumina Fabric
Material Synthetic; Cotton; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details