Pollack Lumina Fabric 7515/02

Description
Color: vellum Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg
Description
Color: vellum Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Lumina Fabric - 7515/02 - Pollack
New York, NY, USA
Lumina Fabric
7515/02
Lumina Fabric 7515/02
Color: vellum Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: REVERSIBLE Designed by De Ploeg

Color: vellum
Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: REVERSIBLE Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7515/02
Product Name Lumina Fabric
Material Synthetic; Cotton; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details