Pollack Odda Fabric 7509/04

Description
Color: zebra Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: zebra Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Odda Fabric - 7509/04 - Pollack
New York, NY, USA
Odda Fabric
7509/04
Odda Fabric 7509/04
Color: zebra Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: zebra
Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7509/04
Product Name Odda Fabric
Material Cotton; Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details