Pollack Odda Fabric 7509/01

Description
Color: cameo and cream Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: cameo and cream Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Odda Fabric - 7509/01 - Pollack
New York, NY, USA
Odda Fabric
7509/01
Odda Fabric 7509/01
Color: cameo and cream Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: cameo and cream
Weight: 21 1/4 ounces per linear yard, 658 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7509/01
Product Name Odda Fabric
Material Cotton; Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details