Pollack Kerala Fabric 7507/25

Description
Color: grass Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: grass Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Kerala Fabric - 7507/25 - Pollack
New York, NY, USA
Kerala Fabric
7507/25
Kerala Fabric 7507/25
Color: grass Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: grass
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7507/25
Product Name Kerala Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details