Pollack Kerala Fabric 7507/16

Description
Color: sherry Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: sherry Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Kerala Fabric - 7507/16 - Pollack
New York, NY, USA
Kerala Fabric
7507/16
Kerala Fabric 7507/16
Color: sherry Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: sherry
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7507/16
Product Name Kerala Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 8 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details