Pollack Silk Stream Fabric 6064/05

Description
Color: woodgrain Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: woodgrain Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Stream Fabric - 6064/05 - Pollack
New York, NY, USA
Silk Stream Fabric
6064/05
Silk Stream Fabric 6064/05
Color: woodgrain Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: woodgrain
Weight: 12 3/8 ounces per linear yard, 385 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6064/05
Product Name Silk Stream Fabric
Material Synthetic; Cotton; Natural; Acrylic; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details