Pollack Razzle Dazzle Fabric 6062/04

Description
Color: galaxy Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: galaxy Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Razzle Dazzle Fabric - 6062/04 - Pollack
New York, NY, USA
Razzle Dazzle Fabric
6062/04
Razzle Dazzle Fabric 6062/04
Color: galaxy Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Color: galaxy
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6062/04
Product Name Razzle Dazzle Fabric
Material Synthetic; Natural; Polyamide; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 37 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details