Pollack Razzle Dazzle Fabric 6062/02

Description
Color: antique silver Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: antique silver Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Razzle Dazzle Fabric - 6062/02 - Pollack
New York, NY, USA
Razzle Dazzle Fabric
6062/02
Razzle Dazzle Fabric 6062/02
Color: antique silver Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Color: antique silver
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6062/02
Product Name Razzle Dazzle Fabric
Material Synthetic; Natural; Polyamide; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details