Pollack Manor Fabric 6061/01

Description
Color: pearl Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: pearl Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Manor Fabric - 6061/01 - Pollack
New York, NY, USA
Manor Fabric
6061/01
Manor Fabric 6061/01
Color: pearl Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates

Color: pearl
Weight: 9 1/4 ounces per linear yard, 286 1/8 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: REVERSIBLE Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6061/01
Product Name Manor Fabric
Material Synthetic; Natural; Polyamide; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details