Pollack Fancy That Fabric 6058/04

Description
Color: smoky pearl Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates
Description
Color: smoky pearl Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fancy That Fabric - 6058/04 - Pollack
New York, NY, USA
Fancy That Fabric
6058/04
Fancy That Fabric 6058/04
Color: smoky pearl Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Color: smoky pearl
Weight: 10 3/4 ounces per linear yard, 334 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: REVERSIBLE Designed by Mark Pollack and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6058/04
Product Name Fancy That Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details