Pollack Silk Grille Fabric 6057/02

Description
Color: honey Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: honey Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Grille Fabric - 6057/02 - Pollack
New York, NY, USA
Silk Grille Fabric
6057/02
Silk Grille Fabric 6057/02
Color: honey Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter Flammability: CB117E - passes Origin: Scotland Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: honey
Weight: 9 3/4 ounces per linear yard, 301 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Scotland
Notes: REVERSIBLE Variations in color and texture are inherent to this fabric. Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6057/02
Product Name Silk Grille Fabric
Material Natural; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details