Pollack Poetry Fabric 6056/04

Description
Color: shadow Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: shadow Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Poetry Fabric - 6056/04 - Pollack
New York, NY, USA
Poetry Fabric
6056/04
Poetry Fabric 6056/04
Color: shadow Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: shadow
Weight: 14 1/8 ounces per linear yard, 436 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6056/04
Product Name Poetry Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details