Pollack Silk Woodblock Fabric 6054/04

Description
Color: sterling Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: sterling Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Silk Woodblock Fabric - 6054/04 - Pollack
New York, NY, USA
Silk Woodblock Fabric
6054/04
Silk Woodblock Fabric 6054/04
Color: sterling Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: sterling
Weight: 14 3/4 ounces per linear yard, 457 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6054/04
Product Name Silk Woodblock Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details