Pollack Cotton Silk Canvas Fabric 6053/08

Description
Color: wood Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: wood Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cotton Silk Canvas Fabric - 6053/08 - Pollack
New York, NY, USA
Cotton Silk Canvas Fabric
6053/08
Cotton Silk Canvas Fabric 6053/08
Color: wood Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: wood
Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6053/08
Product Name Cotton Silk Canvas Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details