Pollack Cotton Silk Canvas Fabric 6053/04

Description
Color: clay Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: clay Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cotton Silk Canvas Fabric - 6053/04 - Pollack
New York, NY, USA
Cotton Silk Canvas Fabric
6053/04
Cotton Silk Canvas Fabric 6053/04
Color: clay Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: clay
Weight: 16 1/2 ounces per linear yard, 510 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Allow adequate seam allowance; double or triple sew hems. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6053/04
Product Name Cotton Silk Canvas Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details