Pollack Shadow Silk Fabric 6052/05

Description
Color: taupe Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: taupe Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shadow Silk Fabric - 6052/05 - Pollack
New York, NY, USA
Shadow Silk Fabric
6052/05
Shadow Silk Fabric 6052/05
Color: taupe Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: taupe
Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6052/05
Product Name Shadow Silk Fabric
Material Synthetic; Cotton; Natural; Acrylic; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details