Pollack Shadow Silk Fabric 6052/03

Description
Color: linen Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: linen Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shadow Silk Fabric - 6052/03 - Pollack
New York, NY, USA
Shadow Silk Fabric
6052/03
Shadow Silk Fabric 6052/03
Color: linen Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: linen
Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6052/03
Product Name Shadow Silk Fabric
Material Synthetic; Cotton; Natural; Acrylic; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details