Pollack Shadow Silk Fabric 6052/02

Description
Color: chardonnay Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: chardonnay Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shadow Silk Fabric - 6052/02 - Pollack
New York, NY, USA
Shadow Silk Fabric
6052/02
Shadow Silk Fabric 6052/02
Color: chardonnay Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: chardonnay
Weight: 8 1/2 ounces per linear yard, 264 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6052/02
Product Name Shadow Silk Fabric
Material Synthetic; Cotton; Natural; Acrylic; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details