Pollack Quilted Paisley Fabric 6051/04

Description
Color: bronze Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: bronze Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Quilted Paisley Fabric - 6051/04 - Pollack
New York, NY, USA
Quilted Paisley Fabric
6051/04
Quilted Paisley Fabric 6051/04
Color: bronze Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: bronze
Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6051/04
Product Name Quilted Paisley Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details