Pollack Quilted Paisley Fabric 6051/01

Description
Color: crystal Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: crystal Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Quilted Paisley Fabric - 6051/01 - Pollack
New York, NY, USA
Quilted Paisley Fabric
6051/01
Quilted Paisley Fabric 6051/01
Color: crystal Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: crystal
Weight: 14 1/2 ounces per linear yard, 449 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Side-matching is not guaranteed. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6051/01
Product Name Quilted Paisley Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details