Pollack Palace Fabric 6044/03

Description
Color: after glow Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: after glow Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Palace Fabric - 6044/03 - Pollack
New York, NY, USA
Palace Fabric
6044/03
Palace Fabric 6044/03
Color: after glow Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Color: after glow
Weight: 12 3/4 ounces per linear yard, 396 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6044/03
Product Name Palace Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details