Pollack Heartstring Fabric 6042/06

Description
Color: hot and heavy Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: hot and heavy Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Heartstring Fabric - 6042/06 - Pollack
New York, NY, USA
Heartstring Fabric
6042/06
Heartstring Fabric 6042/06
Color: hot and heavy Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: hot and heavy
Weight: 8 3/8 ounces per linear yard, 261 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6042/06
Product Name Heartstring Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details