Pollack Bukhara Fabric 6039/03

Description
Color: oasis Weight: 13 3/4 ounces per linear yard, 426 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: oasis Weight: 13 3/4 ounces per linear yard, 426 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bukhara Fabric - 6039/03 - Pollack
New York, NY, USA
Bukhara Fabric
6039/03
Bukhara Fabric 6039/03
Color: oasis Weight: 13 3/4 ounces per linear yard, 426 1/4 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: oasis
Weight: 13 3/4 ounces per linear yard, 426 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6039/03
Product Name Bukhara Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details