Pollack Ring-o Fabric 6038/02

Description
Color: chain mail Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: chain mail Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ring-o Fabric - 6038/02 - Pollack
New York, NY, USA
Ring-o Fabric
6038/02
Ring-o Fabric 6038/02
Color: chain mail Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: chain mail
Weight: 33 3/4 ounces per linear yard, 1046 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6038/02
Product Name Ring-o Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details