Pollack Edo Fabric 6036/05

Description
Color: indigo Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates
Description
Color: indigo Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Edo Fabric - 6036/05 - Pollack
New York, NY, USA
Edo Fabric
6036/05
Edo Fabric 6036/05
Color: indigo Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Color: indigo
Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6036/05
Product Name Edo Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details