Pollack Edo Fabric 6036/04

Description
Color: seaweed Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates
Description
Color: seaweed Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Edo Fabric - 6036/04 - Pollack
New York, NY, USA
Edo Fabric
6036/04
Edo Fabric 6036/04
Color: seaweed Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Color: seaweed
Weight: 10 3/8 ounces per linear yard, 320 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6036/04
Product Name Edo Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details