Pollack Dazzle Fabric 6035/02

Description
Color: mica Weight: 10 7/8 ounces per linear yard, 336 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: mica Weight: 10 7/8 ounces per linear yard, 336 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dazzle Fabric - 6035/02 - Pollack
New York, NY, USA
Dazzle Fabric
6035/02
Dazzle Fabric 6035/02
Color: mica Weight: 10 7/8 ounces per linear yard, 336 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: mica
Weight: 10 7/8 ounces per linear yard, 336 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6035/02
Product Name Dazzle Fabric
Material Synthetic; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details