Pollack Blossom Fabric 6034/06

Description
Color: tree branch Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: tree branch Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Blossom Fabric - 6034/06 - Pollack
New York, NY, USA
Blossom Fabric
6034/06
Blossom Fabric 6034/06
Color: tree branch Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2006 Pollack & Associates

Color: tree branch
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6034/06
Product Name Blossom Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details