Pollack Blossom Fabric 6034/02

Description
Color: mimosa Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: mimosa Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Blossom Fabric - 6034/02 - Pollack
New York, NY, USA
Blossom Fabric
6034/02
Blossom Fabric 6034/02
Color: mimosa Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by the Pollack Studio © 2006 Pollack & Associates

Color: mimosa
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6034/02
Product Name Blossom Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details