Pollack Mumbai Fabric 6029/01

Description
Color: cream Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: India Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio
Description
Color: cream Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: India Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Mumbai Fabric - 6029/01 - Pollack
New York, NY, USA
Mumbai Fabric
6029/01
Mumbai Fabric 6029/01
Color: cream Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: India Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio

Color: cream
Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: India
Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6029/01
Product Name Mumbai Fabric
Material Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details