Pollack Etched Silk Fabric 6028/07

Description
Color: topaz Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: topaz Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Etched Silk Fabric - 6028/07 - Pollack
New York, NY, USA
Etched Silk Fabric
6028/07
Etched Silk Fabric 6028/07
Color: topaz Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: India Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates

Color: topaz
Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: India
Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 6028/07
Product Name Etched Silk Fabric
Material Natural; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details