Pollack Atmosphere Fabric 5100/06

Description
Color: thunder cloud Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: thunder cloud Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Atmosphere Fabric - 5100/06 - Pollack
New York, NY, USA
Atmosphere Fabric
5100/06
Atmosphere Fabric 5100/06
Color: thunder cloud Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: thunder cloud
Weight: 13 ounces per linear yard, 403 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5100/06
Product Name Atmosphere Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details