Pollack Atmosphere Fabric 5100/05

Description
Color: mist Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: mist Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Atmosphere Fabric - 5100/05 - Pollack
New York, NY, USA
Atmosphere Fabric
5100/05
Atmosphere Fabric 5100/05
Color: mist Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: mist
Weight: 13 ounces per linear yard, 403 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5100/05
Product Name Atmosphere Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details