Pollack Atmosphere Fabric 5100/04

Description
Color: twilight Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: twilight Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Atmosphere Fabric - 5100/04 - Pollack
New York, NY, USA
Atmosphere Fabric
5100/04
Atmosphere Fabric 5100/04
Color: twilight Weight: 13 ounces per linear yard, 403 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: twilight
Weight: 13 ounces per linear yard, 403 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5100/04
Product Name Atmosphere Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details