Pollack Orville Fabric 5091/02

Description
Color: putty Weight: 21 5/8 ounces per linear yard, 670 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: putty Weight: 21 5/8 ounces per linear yard, 670 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Orville Fabric - 5091/02 - Pollack
New York, NY, USA
Orville Fabric
5091/02
Orville Fabric 5091/02
Color: putty Weight: 21 5/8 ounces per linear yard, 670 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Color: putty
Weight: 21 5/8 ounces per linear yard, 670 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5091/02
Product Name Orville Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details