Pollack Pillow Plush Fabric 5088/01

Description
Color: sisal Weight: 15 1/2 ounces per linear yard, 479 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates
Description
Color: sisal Weight: 15 1/2 ounces per linear yard, 479 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pillow Plush Fabric - 5088/01 - Pollack
New York, NY, USA
Pillow Plush Fabric
5088/01
Pillow Plush Fabric 5088/01
Color: sisal Weight: 15 1/2 ounces per linear yard, 479 7/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates

Color: sisal
Weight: 15 1/2 ounces per linear yard, 479 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by Lauren Valente and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5088/01
Product Name Pillow Plush Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details