Pollack Zeal Fabric 5083/06

Description
Color: ginger snap Weight: 19 1/8 ounces per linear yard, 593 1/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: ginger snap Weight: 19 1/8 ounces per linear yard, 593 1/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zeal Fabric - 5083/06 - Pollack
New York, NY, USA
Zeal Fabric
5083/06
Zeal Fabric 5083/06
Color: ginger snap Weight: 19 1/8 ounces per linear yard, 593 1/8 grams per linear meter Flammability: CB117E - passes Origin: Germany Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Color: ginger snap
Weight: 19 1/8 ounces per linear yard, 593 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5083/06
Product Name Zeal Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details