Pollack Heritage Fabric 5079/01

Description
Color: old ivory Weight: 21 3/8 ounces per linear yard, 663 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: old ivory Weight: 21 3/8 ounces per linear yard, 663 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Heritage Fabric - 5079/01 - Pollack
New York, NY, USA
Heritage Fabric
5079/01
Heritage Fabric 5079/01
Color: old ivory Weight: 21 3/8 ounces per linear yard, 663 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: old ivory
Weight: 21 3/8 ounces per linear yard, 663 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5079/01
Product Name Heritage Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 37 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details