Pollack Tribute Fabric 5071/17

Description
Color: hot sauce Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: hot sauce Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tribute Fabric - 5071/17 - Pollack
New York, NY, USA
Tribute Fabric
5071/17
Tribute Fabric 5071/17
Color: hot sauce Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: hot sauce
Weight: 16 ounces per linear yard, 496 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5071/17
Product Name Tribute Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details