Pollack Tribute Fabric 5071/11

Description
Color: brunette Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: brunette Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tribute Fabric - 5071/11 - Pollack
New York, NY, USA
Tribute Fabric
5071/11
Tribute Fabric 5071/11
Color: brunette Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Color: brunette
Weight: 16 ounces per linear yard, 496 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5071/11
Product Name Tribute Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details