Color: ore
Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 5068/04 |
| Product Name | Modern Times Velvet Fabric |
| Material | Synthetic; Natural; Polyester; Linen / Flax |