Pollack Modern Times Velvet Fabric 5068/03

Description
Color: gilded Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates
Description
Color: gilded Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Modern Times Velvet Fabric - 5068/03 - Pollack
New York, NY, USA
Modern Times Velvet Fabric
5068/03
Modern Times Velvet Fabric 5068/03
Color: gilded Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates

Color: gilded
Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5068/03
Product Name Modern Times Velvet Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details