Pollack Modern Times Velvet Fabric 5068/02

Description
Color: granite Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates
Description
Color: granite Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Modern Times Velvet Fabric - 5068/02 - Pollack
New York, NY, USA
Modern Times Velvet Fabric
5068/02
Modern Times Velvet Fabric 5068/02
Color: granite Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates

Color: granite
Weight: 25 1/4 ounces per linear yard, 782 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1988 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5068/02
Product Name Modern Times Velvet Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details