Pollack Embassy Fabric 5063/01

Description
Color: parchment Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: parchment Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Embassy Fabric - 5063/01 - Pollack
New York, NY, USA
Embassy Fabric
5063/01
Embassy Fabric 5063/01
Color: parchment Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: parchment
Weight: 16 ounces per linear yard, 496 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5063/01
Product Name Embassy Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details