Pollack Cabochon Fabric 5060/02

Description
Color: agate Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: agate Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cabochon Fabric - 5060/02 - Pollack
New York, NY, USA
Cabochon Fabric
5060/02
Cabochon Fabric 5060/02
Color: agate Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Color: agate
Weight: 22 1/4 ounces per linear yard, 690 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5060/02
Product Name Cabochon Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details