Pollack Glyph Velvet Fabric 5058/06

Description
Color: cave wall Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: cave wall Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glyph Velvet Fabric - 5058/06 - Pollack
New York, NY, USA
Glyph Velvet Fabric
5058/06
Glyph Velvet Fabric 5058/06
Color: cave wall Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: cave wall
Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5058/06
Product Name Glyph Velvet Fabric
Applications Home
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details