Pollack Glyph Velvet Fabric 5058/05

Description
Color: spice route Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: spice route Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glyph Velvet Fabric - 5058/05 - Pollack
New York, NY, USA
Glyph Velvet Fabric
5058/05
Glyph Velvet Fabric 5058/05
Color: spice route Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: spice route
Weight: 27 3/8 ounces per linear yard, 849 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The color effect changes with direction; apply consistently. Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 5058/05
Product Name Glyph Velvet Fabric
Applications Home
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details